☰
TLE2024CNE4
TLE2024CNE4
Active
Description:  QUAD PRECISION LOW-POWER SINGLE
Manufacturer:  Texas Instruments
Datasheet:   TLE2024CNE4 Datasheet
History Price: $3.75056
In Stock: 18800
TLE2024CNE4 vs TLE2144AIN
Series
Automotive, AEC-Q100
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
4
Output Type
No
Rail-to-Rail
Slew Rate
0.5V/μs
45V/μs
Gain Bandwidth Product
2.8 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 nA
700 nA
Voltage - Input Offset
-
290 μV
Current - Supply
1.05mA
6.9mA (x4 Channels)
Current - Output / Channel
40 mA
50 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
14-PDIP