☰
TLE2024QDWREP
TLE2024QDWREP
Active
Description:  IC OPAMP GP 4 CIRCUIT 16SOIC
Manufacturer:  Texas Instruments
History Price: $7.91250
In Stock: 20640
TLE2024QDWREP vs TLE2161MJGB
Series
Excalibur
Excalibur
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
4
1
Output Type
-
-
Slew Rate
0.5V/μs
10V/μs
Gain Bandwidth Product
2.8 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 nA
4 pA
Voltage - Input Offset
120 μV
600 μV
Current - Supply
1.05mA (x4 Channels)
290μA
Current - Output / Channel
40 mA
80 mA
Voltage - Supply Span (Min)
4 V
7 V
Voltage - Supply Span (Max)
40 V
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
8-CDIP