☰
TLE2027ACP
TLE2027ACP
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2027ACP Datasheet
History Price: Active
In Stock: 0
TLE2027ACP vs TLE2144IN
Series
Automotive, AEC-Q100, Excalibur
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
2.8V/μs
45V/μs
Gain Bandwidth Product
13 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
700 nA
Voltage - Input Offset
10 μV
290 μV
Current - Supply
3.8mA
6.9mA (x4 Channels)
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
8 V
4 V
Voltage - Supply Span (Max)
38 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
14-PDIP