Series
Automotive, AEC-Q100, Excalibur
Excalibur
Amplifier Type
General Purpose
General Purpose
Gain Bandwidth Product
13 MHz
50 MHz
Current - Input Bias
15 nA
15 nA
Voltage - Input Offset
10 μV
100 μV
Current - Supply
3.8mA
7.3mA (x2 Channels)
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
8 V
8 V
Voltage - Supply Span (Max)
38 V
38 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
16-SOIC