☰
TLE2027AMD
TLE2027AMD
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2027AMD Datasheet
History Price: $4.95000
In Stock: 36240
TLE2027AMD vs TLE2301INEE4
Series
Excalibur
Excalibur
Packaging
Bulk or Tube
Tube
Status
Active
Discontinued
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.8V/μs
14V/μs
Gain Bandwidth Product
13 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
283 nA
Voltage - Input Offset
10 μV
400 μV
Current - Supply
3.8mA
11mA
Current - Output / Channel
50 mA
1 A
Voltage - Supply Span (Min)
8 V
9 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP