☰
TLE2027CD
TLE2027CD
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2027CD Datasheet
History Price: $4.10000
In Stock: 22480
TLE2027CD vs TLE2061ACD
Series
Excalibur
Excalibur
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.8V/μs
3.4V/μs
Gain Bandwidth Product
13 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
4 pA
Voltage - Input Offset
20 μV
500 μV
Current - Supply
3.8mA
290μA
Current - Output / Channel
50 mA
80 mA
Voltage - Supply Span (Min)
8 V
7 V
Voltage - Supply Span (Max)
38 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC