Series
Automotive, AEC-Q100, Excalibur
Excalibur
Packaging
Bulk
Tape & Reel (TR)
Amplifier Type
General Purpose
General Purpose
Slew Rate
2.8V/μs
0.65V/μs
Gain Bandwidth Product
13 MHz
1.7 MHz
Current - Input Bias
15 nA
25 nA
Voltage - Input Offset
20 μV
80 μV
Current - Supply
3.8mA
240μA
Current - Output / Channel
50 mA
20 mA
Voltage - Supply Span (Min)
8 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC