☰
TLE2027MJGB
TLE2027MJGB
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2027MJGB Datasheet
History Price: Active
In Stock: 14680
TLE2027MJGB vs TLE2021IDR
Series
Automotive, AEC-Q100, Excalibur
Excalibur
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.8V/μs
0.65V/μs
Gain Bandwidth Product
13 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
25 nA
Voltage - Input Offset
20 μV
120 μV
Current - Supply
3.8mA
240μA
Current - Output / Channel
50 mA
20 mA
Voltage - Supply Span (Min)
8 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC