Series
Automotive, AEC-Q100, Excalibur
-
Packaging
Bulk
Bulk or Tube
Amplifier Type
General Purpose
J-FET
Gain Bandwidth Product
13 MHz
10 MHz
Current - Input Bias
15 nA
25 nA
Voltage - Input Offset
20 μV
500 μV
Current - Supply
3.8mA
6.5mA (x4 Channels)
Current - Output / Channel
50 mA
48 mA
Voltage - Supply Span (Min)
8 V
4.5 V
Voltage - Supply Span (Max)
38 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-CDIP
16-SOIC