☰
TLE2027MJGB
TLE2027MJGB
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2027MJGB Datasheet
History Price: Active
In Stock: 41060
TLE2027MJGB vs TLE2301INE
Series
Automotive, AEC-Q100, Excalibur
Excalibur
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.8V/μs
14V/μs
Gain Bandwidth Product
13 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
283 nA
Voltage - Input Offset
20 μV
400 μV
Current - Supply
3.8mA
11mA
Current - Output / Channel
50 mA
3 A
Voltage - Supply Span (Min)
8 V
9 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
16-PDIP