☰
TLE2037AMD
TLE2037AMD
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2037AMD Datasheet
History Price: $5.07000
In Stock: 10560
TLE2037AMD vs TLE2024AMFKB
Series
Excalibur
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
-
-
Slew Rate
7.5V/μs
0.5V/μs
Gain Bandwidth Product
50 MHz
1.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
45 nA
Voltage - Input Offset
10 μV
750 μV
Current - Supply
3.8mA
1.05mA (x4 Channels)
Current - Output / Channel
50 mA
40 mA
Voltage - Supply Span (Min)
8 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-CLCC
Supplier Device Package
8-SOIC
20-LCCC (8.89x8.89)