Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2037AMD
TLE2037AMD
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2037AMD Datasheet
History Price: $5.07000
In Stock: 10560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2037AMD vs TLE2144CDWRG4
Part No
TLE2037AMD
TLE2144CDWRG4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Discontinued
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
7.5V/μs
45V/μs
Gain Bandwidth Product
50 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
700 nA
Voltage - Input Offset
10 μV
290 μV
Current - Supply
3.8mA
6.9mA (x4 Channels)
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
8 V
4 V
Voltage - Supply Span (Max)
38 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC