☰
TLE2037IDR
TLE2037IDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2037IDR Datasheet
History Price: $2.03850
In Stock: 5520
TLE2037IDR vs TLE2022QDREP
Series
Excalibur
Excalibur
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
7.5V/μs
0.5V/μs
Gain Bandwidth Product
50 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
35 nA
Voltage - Input Offset
20 μV
120 μV
Current - Supply
3.8mA
170μA (x2 Channels)
Current - Output / Channel
50 mA
30 mA
Voltage - Supply Span (Min)
8 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC