Series
Excalibur
Automotive, AEC-Q100, Excalibur
Packaging
Bulk or Tube
Bulk
Amplifier Type
J-FET
General Purpose
Slew Rate
3.4V/μs
2.8V/μs
Gain Bandwidth Product
2 MHz
13 MHz
Current - Input Bias
4 pA
15 nA
Voltage - Input Offset
500 μV
20 μV
Current - Supply
290μA
3.8mA
Current - Output / Channel
80 mA
50 mA
Voltage - Supply Span (Min)
7 V
8 V
Voltage - Supply Span (Max)
36 V
38 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-CDIP