☰
TLE2061BMJGB
TLE2061BMJGB
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: $24.66000
In Stock: 5680
TLE2061BMJGB vs TLE2161CDG4
Series
-
Excalibur
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
1
1
Output Type
-
-
Slew Rate
3.4V/μs
10V/μs
Gain Bandwidth Product
2 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
4 pA
Voltage - Input Offset
300 μV
600 μV
Current - Supply
290μA
290μA
Current - Output / Channel
80 mA
80 mA
Voltage - Supply Span (Min)
7 V
7 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC