☰
TLE2061MFKB
TLE2061MFKB
Active
Description:  IC OPAMP JFET 1 CIRCUIT 20LCCC
Manufacturer:  Texas Instruments
Datasheet:   TLE2061MFKB Datasheet
History Price: $24.66000
In Stock: 19760
TLE2061MFKB vs TLE2022ACD
Series
-
Excalibur
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
3.4V/μs
0.65V/μs
Gain Bandwidth Product
2 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
33 nA
Voltage - Input Offset
600 μV
120 μV
Current - Supply
290μA
550μA (x2 Channels)
Current - Output / Channel
80 mA
30 mA
Voltage - Supply Span (Min)
7 V
4 V
Voltage - Supply Span (Max)
36 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-LCCC (8.89x8.89)
8-SOIC