Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2061MJGB
TLE2061MJGB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 1 CIRCUIT 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
TLE2061MJGB Datasheet
History Price: $18.26000
In Stock: 45360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2061MJGB vs TLE26621DWR
Part No
TLE2061MJGB
TLE26621DWR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
3.4V/μs
3.4V/μs
Gain Bandwidth Product
2 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
4 pA
Voltage - Input Offset
600 μV
900 μV
Current - Supply
290μA
625μA (x2 Channels)
Current - Output / Channel
80 mA
80 mA
Voltage - Supply Span (Min)
7 V
3.5 V
Voltage - Supply Span (Max)
36 V
15 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-CDIP
16-SOIC