☰
TLE2061MVB
TLE2061MVB
Active
Description:  OPERATIONAL AMPLIFIER
Manufacturer:  Texas Instruments
Datasheet:   TLE2061MVB Datasheet
History Price: Active
In Stock: 49120
TLE2061MVB vs TLE2144MDWG4
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Discontinued
Amplifier Type
-
General Purpose
Number of Circuits
-
4
Output Type
-
Rail-to-Rail
Slew Rate
-
45V/μs
Gain Bandwidth Product
-
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
700 nA
Voltage - Input Offset
-
290 μV
Current - Supply
-
6.9mA (x4 Channels)
Current - Output / Channel
-
50 mA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
44 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
16-SOIC