Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2061MVB
TLE2061MVB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
OPERATIONAL AMPLIFIER
Manufacturer:
Texas Instruments
Datasheet:
TLE2061MVB Datasheet
History Price: Active
In Stock: 18640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2061MVB vs TLE2161MJGB
Part No
TLE2061MVB
TLE2161MJGB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Excalibur
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
-
J-FET
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
10V/μs
Gain Bandwidth Product
-
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
4 pA
Voltage - Input Offset
-
600 μV
Current - Supply
-
290μA
Current - Output / Channel
-
80 mA
Voltage - Supply Span (Min)
-
7 V
Voltage - Supply Span (Max)
-
36 V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
8-CDIP (0.300", 7.62mm)
Supplier Device Package
-
8-CDIP