☰
TLE2061MVB
TLE2061MVB
Active
Description:  OPERATIONAL AMPLIFIER
Manufacturer:  Texas Instruments
Datasheet:   TLE2061MVB Datasheet
History Price: Active
In Stock: 49120
TLE2061MVB vs TLE2301INEE4
Series
-
Excalibur
Packaging
Bulk
Tube
Status
Active
Discontinued
Amplifier Type
-
General Purpose
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
14V/μs
Gain Bandwidth Product
-
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
283 nA
Voltage - Input Offset
-
400 μV
Current - Supply
-
11mA
Current - Output / Channel
-
1 A
Voltage - Supply Span (Min)
-
9 V
Voltage - Supply Span (Max)
-
40 V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Through Hole
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP