Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2062AMD
TLE2062AMD
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2062AMD Datasheet
History Price: $6.96000
In Stock: 960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2062AMD vs TLE2161IDR
Part No
TLE2062AMD
TLE2161IDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Excalibur
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
2
1
Output Type
-
-
Slew Rate
3.4V/μs
10V/μs
Gain Bandwidth Product
2 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
4 pA
Voltage - Input Offset
800 μV
600 μV
Current - Supply
625μA (x2 Channels)
290μA
Current - Output / Channel
80 mA
80 mA
Voltage - Supply Span (Min)
7 V
7 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC