☰
TLE2062BIP
TLE2062BIP
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2062BIP Datasheet
History Price: Active
In Stock: 46680
TLE2062BIP vs TLE2027AMD
Series
-
Excalibur
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
3.4V/μs
2.8V/μs
Gain Bandwidth Product
2 MHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
15 nA
Voltage - Input Offset
500 μV
10 μV
Current - Supply
625μA (x2 Channels)
3.8mA
Current - Output / Channel
80 mA
50 mA
Voltage - Supply Span (Min)
7 V
8 V
Voltage - Supply Span (Max)
36 V
38 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC