☰
TLE2062MJGB
TLE2062MJGB
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2062MJGB Datasheet
History Price: $17.09000
In Stock: 21280
TLE2062MJGB vs TLE2301INE
Series
-
Excalibur
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
3.4V/μs
14V/μs
Gain Bandwidth Product
2 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
283 nA
Voltage - Input Offset
900 μV
400 μV
Current - Supply
625μA (x2 Channels)
11mA
Current - Output / Channel
80 mA
3 A
Voltage - Supply Span (Min)
7 V
9 V
Voltage - Supply Span (Max)
36 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
16-PDIP