☰
TLE2062MUB
TLE2062MUB
Active
Description:  IC OPAMP JFET 2 CIRCUIT 10CFP
Manufacturer:  Texas Instruments
Datasheet:   TLE2062MUB Datasheet
History Price: $19.04000
In Stock: 12440
TLE2062MUB vs TLE2237CDW
Series
-
Excalibur
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
3.4V/μs
5V/μs
Gain Bandwidth Product
2 MHz
50 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
15 nA
Voltage - Input Offset
900 μV
100 μV
Current - Supply
625μA (x2 Channels)
7.3mA (x2 Channels)
Current - Output / Channel
80 mA
50 mA
Voltage - Supply Span (Min)
7 V
8 V
Voltage - Supply Span (Max)
36 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-CDFF
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
10-CFP
16-SOIC