☰
TLE2064AMD
TLE2064AMD
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2064AMD Datasheet
History Price: $9.62000
In Stock: 1440
TLE2064AMD vs TLE2144MDWG4
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Discontinued
Amplifier Type
J-FET
General Purpose
Number of Circuits
4
4
Output Type
-
Rail-to-Rail
Slew Rate
3.4V/μs
45V/μs
Gain Bandwidth Product
2 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
700 nA
Voltage - Input Offset
900 μV
290 μV
Current - Supply
1.25mA (x4 Channels)
6.9mA (x4 Channels)
Current - Output / Channel
80 mA
50 mA
Voltage - Supply Span (Min)
7 V
4 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SOIC
16-SOIC