☰
TLE2064AMDRG4
TLE2064AMDRG4
Discontinued
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
History Price: $5.45000
In Stock: 30800
TLE2064AMDRG4 vs TLE2027MJGB
Series
-
Automotive, AEC-Q100, Excalibur
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
3.4V/μs
2.8V/μs
Gain Bandwidth Product
2 MHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
15 nA
Voltage - Input Offset
900 μV
20 μV
Current - Supply
1.25mA (x4 Channels)
3.8mA
Current - Output / Channel
80 mA
50 mA
Voltage - Supply Span (Min)
7 V
8 V
Voltage - Supply Span (Max)
36 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
8-CDIP