☰
TLE2064AMWB
TLE2064AMWB
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14CFP
Manufacturer:  Texas Instruments
Datasheet:   TLE2064AMWB Datasheet
History Price: $33.19000
In Stock: 10160
TLE2064AMWB vs TLE2024AMN
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
4
4
Output Type
-
-
Slew Rate
3.4V/μs
0.7V/μs
Gain Bandwidth Product
2 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
45 nA
Voltage - Input Offset
900 μV
750 μV
Current - Supply
1.25mA (x4 Channels)
1.05mA (x4 Channels)
Current - Output / Channel
80 mA
40 mA
Voltage - Supply Span (Min)
7 V
4 V
Voltage - Supply Span (Max)
36 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-CFlatPack
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-CFP
14-PDIP