☰
TLE2064AMWB
TLE2064AMWB
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14CFP
Manufacturer:  Texas Instruments
Datasheet:   TLE2064AMWB Datasheet
History Price: $33.19000
In Stock: 10160
TLE2064AMWB vs TLE2037CD
Series
-
Excalibur
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
3.4V/μs
7.5V/μs
Gain Bandwidth Product
2 MHz
50 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
15 nA
Voltage - Input Offset
900 μV
20 μV
Current - Supply
1.25mA (x4 Channels)
3.8mA
Current - Output / Channel
80 mA
50 mA
Voltage - Supply Span (Min)
7 V
8 V
Voltage - Supply Span (Max)
36 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-CFlatPack
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CFP
8-SOIC