☰
TLE2064BMJ
TLE2064BMJ
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2064BMJ Datasheet
History Price: $62.22000
In Stock: 46400
TLE2064BMJ vs TLE2161IP
Series
-
Excalibur
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
4
1
Output Type
-
-
Slew Rate
3.4V/μs
10V/μs
Gain Bandwidth Product
2 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
4 pA
Voltage - Input Offset
900 μV
600 μV
Current - Supply
1.25mA (x4 Channels)
290μA
Current - Output / Channel
80 mA
80 mA
Voltage - Supply Span (Min)
7 V
7 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
8-PDIP