Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2064BMJB
TLE2064BMJB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 4 CIRCUIT 14CDIP
Manufacturer:
Texas Instruments
Datasheet:
TLE2064BMJB Datasheet
History Price: $62.22000
In Stock: 39520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2064BMJB vs TLE2021ACPS
Part No
TLE2064BMJB
TLE2021ACPS
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
3.4V/μs
0.5V/μs
Gain Bandwidth Product
2 MHz
1.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
25 nA
Voltage - Input Offset
900 μV
150 μV
Current - Supply
1.25mA (x4 Channels)
240μA (x2 Channels)
Current - Output / Channel
80 mA
20 mA
Voltage - Supply Span (Min)
7 V
4 V
Voltage - Supply Span (Max)
36 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
14-CDIP
8-SO