Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2064MD
TLE2064MD
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2064MD Datasheet
History Price: $5.26040
In Stock: 80
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2064MD vs TLE2144CDWRG4
Part No
TLE2064MD
TLE2144CDWRG4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Discontinued
Amplifier Type
J-FET
General Purpose
Number of Circuits
4
4
Output Type
-
Rail-to-Rail
Slew Rate
3.4V/μs
45V/μs
Gain Bandwidth Product
2 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
700 nA
Voltage - Input Offset
900 μV
290 μV
Current - Supply
1.25mA (x4 Channels)
6.9mA (x4 Channels)
Current - Output / Channel
80 mA
50 mA
Voltage - Supply Span (Min)
7 V
4 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SOIC
16-SOIC