☰
TLE2064MDRG4
TLE2064MDRG4
Discontinued
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 29440
TLE2064MDRG4 vs TLE2021CD
Series
-
Excalibur
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Discontinued
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
3.4V/μs
0.65V/μs
Gain Bandwidth Product
2 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
25 nA
Voltage - Input Offset
900 μV
150 μV
Current - Supply
1.25mA (x4 Channels)
240μA
Current - Output / Channel
80 mA
20 mA
Voltage - Supply Span (Min)
7 V
4 V
Voltage - Supply Span (Max)
36 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC