Series
Excalibur
Automotive, AEC-Q100, Excalibur
Amplifier Type
J-FET
General Purpose
Output Type
-
Rail-to-Rail
Gain Bandwidth Product
10 MHz
5.9 MHz
Current - Input Bias
20 pA
700 nA
Voltage - Input Offset
470 μV
290 μV
Current - Supply
1.7mA
6.9mA (x2 Channels)
Current - Output / Channel
48 mA
50 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
10-CDFF
Supplier Device Package
8-SOIC
10-CFP