☰
TLE2071ACD
TLE2071ACD
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2071ACD Datasheet
History Price: $2.85000
In Stock: 15680
TLE2071ACD vs TLE2662IDWR
Series
Excalibur
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
J-FET
-
Number of Circuits
1
-
Output Type
-
-
Slew Rate
45V/μs
-
Gain Bandwidth Product
10 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
20 pA
-
Voltage - Input Offset
470 μV
-
Current - Supply
1.7mA
-
Current - Output / Channel
48 mA
-
Voltage - Supply Span (Min)
4.5 V
-
Voltage - Supply Span (Max)
38 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-