☰
TLE2071ACDR
TLE2071ACDR
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2071ACDR Datasheet
History Price: $1.26900
In Stock: 36200
TLE2071ACDR vs TLE2161MJGB
Series
Excalibur
Excalibur
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
1
1
Output Type
-
-
Slew Rate
45V/μs
10V/μs
Gain Bandwidth Product
10 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
4 pA
Voltage - Input Offset
470 μV
600 μV
Current - Supply
1.7mA
290μA
Current - Output / Channel
48 mA
80 mA
Voltage - Supply Span (Min)
4.5 V
7 V
Voltage - Supply Span (Max)
38 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-CDIP