☰
TLE2071AIDG4
TLE2071AIDG4
Discontinued
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 31280
TLE2071AIDG4 vs TLE2161AID
Series
Excalibur
Excalibur
Packaging
Tube
Tube
Status
Discontinued
Last Time Buy
Amplifier Type
J-FET
J-FET
Number of Circuits
1
1
Output Type
-
-
Slew Rate
45V/μs
10V/μs
Gain Bandwidth Product
10 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
4 pA
Voltage - Input Offset
470 μV
500 μV
Current - Supply
1.7mA
290μA
Current - Output / Channel
48 mA
80 mA
Voltage - Supply Span (Min)
4.5 V
7 V
Voltage - Supply Span (Max)
38 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC