☰
TLE2071AIDR
TLE2071AIDR
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2071AIDR Datasheet
History Price: $1.34550
In Stock: 24400
TLE2071AIDR vs TLE2074ACN
Series
Excalibur
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
1
4
Output Type
-
-
Slew Rate
45V/μs
45V/μs
Gain Bandwidth Product
10 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
1 pA
Voltage - Input Offset
470 μV
250 μV
Current - Supply
1.7mA
730μA (x4 Channels)
Current - Output / Channel
48 mA
48 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
38 V
38 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
14-PDIP