☰
TLE2071AIP
TLE2071AIP
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2071AIP Datasheet
History Price: $1.52000
In Stock: 17520
TLE2071AIP vs TLE2301INEE4
Series
Excalibur
Excalibur
Packaging
Bulk or Tube
Tube
Status
Active
Discontinued
Amplifier Type
J-FET
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
45V/μs
14V/μs
Gain Bandwidth Product
10 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
283 nA
Voltage - Input Offset
470 μV
400 μV
Current - Supply
1.7mA
11mA
Current - Output / Channel
48 mA
1 A
Voltage - Supply Span (Min)
4.5 V
9 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
16-PDIP