☰
TLE2072ACD
TLE2072ACD
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2072ACD Datasheet
History Price: $4.90000
In Stock: 26320
TLE2072ACD vs TLE2022MLB
Series
-
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
45V/μs
0.65V/μs
Gain Bandwidth Product
10 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
35 nA
Voltage - Input Offset
700 μV
150 μV
Current - Supply
3.1mA (x2 Channels)
550μA (x2 Channels)
Current - Output / Channel
48 mA
30 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
8-SOIC
TO-99-8