☰
TLE2072ACPE4
TLE2072ACPE4
Active
Description:  DUAL, 38-V, 10-MHZ, 40-V/S SLEW
Manufacturer:  Texas Instruments
History Price: $3.36273
In Stock: 43680
TLE2072ACPE4 vs TLE2022ACD
Series
-
Excalibur
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
2
Output Type
No
-
Slew Rate
45V/μs
0.65V/μs
Gain Bandwidth Product
10 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
33 nA
Voltage - Input Offset
300 μV
120 μV
Current - Supply
3.1mA
550μA (x2 Channels)
Current - Output / Channel
48 mA
30 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC