☰
TLE2072ACPE4
TLE2072ACPE4
Active
Description:  DUAL, 38-V, 10-MHZ, 40-V/S SLEW
Manufacturer:  Texas Instruments
History Price: $3.36273
In Stock: 43680
TLE2072ACPE4 vs TLE2144ACN
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
4
Output Type
No
Rail-to-Rail
Slew Rate
45V/μs
45V/μs
Gain Bandwidth Product
10 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
700 nA
Voltage - Input Offset
300 μV
500 μV
Current - Supply
3.1mA
13.8mA (x4 Channels)
Current - Output / Channel
48 mA
50 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
14-PDIP