Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2072ACPE4
TLE2072ACPE4
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
DUAL, 38-V, 10-MHZ, 40-V/S SLEW
Manufacturer:
Texas Instruments
Datasheet:
TLE2072ACPE4 Datasheet
History Price: $3.36273
In Stock: 43680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2072ACPE4 vs TLE2144IN
Part No
TLE2072ACPE4
TLE2144IN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
4
Output Type
No
Rail-to-Rail
Slew Rate
45V/μs
45V/μs
Gain Bandwidth Product
10 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
700 nA
Voltage - Input Offset
300 μV
290 μV
Current - Supply
3.1mA
6.9mA (x4 Channels)
Current - Output / Channel
48 mA
50 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
14-PDIP