Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2072ACPG4
TLE2072ACPG4
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 2 CIRCUIT 8DIP
Manufacturer:
Texas Instruments
Datasheet:
TLE2072ACPG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2072ACPG4 vs TLE2161MLB
Part No
TLE2072ACPG4
TLE2161MLB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Excalibur
Packaging
Tube
Bulk
Status
Discontinued
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
2
1
Output Type
-
-
Slew Rate
45V/μs
10V/μs
Gain Bandwidth Product
10 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
4 pA
Voltage - Input Offset
300 μV
600 μV
Current - Supply
3.1mA (x2 Channels)
290μA
Current - Output / Channel
48 mA
80 mA
Voltage - Supply Span (Min)
4.5 V
7 V
Voltage - Supply Span (Max)
38 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99-8