☰
TLE2072AMJGB
TLE2072AMJGB
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: $26.70000
In Stock: 16400
TLE2072AMJGB vs TLE2144AIN
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
4
Output Type
-
Rail-to-Rail
Slew Rate
45V/μs
45V/μs
Gain Bandwidth Product
10 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
700 nA
Voltage - Input Offset
700 μV
290 μV
Current - Supply
3.1mA (x2 Channels)
6.9mA (x4 Channels)
Current - Output / Channel
48 mA
50 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
14-PDIP