Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2072CD
TLE2072CD
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2072CD Datasheet
History Price: $5.07000
In Stock: 24880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2072CD vs TLE2662IDWR
Part No
TLE2072CD
TLE2662IDWR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Amplifier Type
J-FET
-
Number of Circuits
2
-
Output Type
-
-
Slew Rate
45V/μs
-
Gain Bandwidth Product
10 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
1 pA
-
Voltage - Input Offset
300 μV
-
Current - Supply
3.1mA (x2 Channels)
-
Current - Output / Channel
48 mA
-
Voltage - Supply Span (Min)
4.5 V
-
Voltage - Supply Span (Max)
38 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-