Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2072MJGB
TLE2072MJGB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 2 CIRCUIT 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
TLE2072MJGB Datasheet
History Price: $18.84000
In Stock: 34880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2072MJGB vs TLE2161MLB
Part No
TLE2072MJGB
TLE2161MLB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Excalibur
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
2
1
Output Type
-
-
Slew Rate
40V/μs
10V/μs
Gain Bandwidth Product
10 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
4 pA
Voltage - Input Offset
490 μV
600 μV
Current - Supply
1.7mA (x2 Channels)
290μA
Current - Output / Channel
48 mA
80 mA
Voltage - Supply Span (Min)
4.5 V
7 V
Voltage - Supply Span (Max)
38 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-CDIP
TO-99-8