Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2072QDRCT
TLE2072QDRCT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
TLE2072 - DUAL LOW-NOISE HIGH-SP
Manufacturer:
Texas Instruments
Datasheet:
TLE2072QDRCT Datasheet
History Price: Active
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2072QDRCT vs TLE2021CD
Part No
TLE2072QDRCT
TLE2021CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Excalibur
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
0.65V/μs
Gain Bandwidth Product
-
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
25 nA
Voltage - Input Offset
-
150 μV
Current - Supply
-
240μA
Current - Output / Channel
-
20 mA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
40 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC