☰
TLE2072QDRCT
TLE2072QDRCT
Active
Description:  TLE2072 - DUAL LOW-NOISE HIGH-SP
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 49200
TLE2072QDRCT vs TLE2022MLB
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
2
Output Type
-
-
Slew Rate
-
0.65V/μs
Gain Bandwidth Product
-
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
35 nA
Voltage - Input Offset
-
150 μV
Current - Supply
-
550μA (x2 Channels)
Current - Output / Channel
-
30 mA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
40 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
TO-99-8 Metal Can
Supplier Device Package
-
TO-99-8