☰
TLE2072QDRCT
TLE2072QDRCT
Active
Description:  TLE2072 - DUAL LOW-NOISE HIGH-SP
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 49200
TLE2072QDRCT vs TLE2144CN
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
4
Output Type
-
Rail-to-Rail
Slew Rate
-
45V/μs
Gain Bandwidth Product
-
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
700 nA
Voltage - Input Offset
-
290 μV
Current - Supply
-
6.9mA (x4 Channels)
Current - Output / Channel
-
50 mA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
44 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Package / Case
-
14-DIP (0.300", 7.62mm)
Supplier Device Package
-
14-PDIP