☰
TLE2074AIDW
TLE2074AIDW
Active
Description:  IC OPAMP JFET 4 CIRCUIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2074AIDW Datasheet
History Price: $8.41000
In Stock: 7580
TLE2074AIDW vs TLE2022AMD
Series
-
Excalibur
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
45V/μs
0.65V/μs
Gain Bandwidth Product
10 MHz
1.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
25 pA
33 nA
Voltage - Input Offset
500 μV
120 μV
Current - Supply
6.5mA (x4 Channels)
550μA (x2 Channels)
Current - Output / Channel
48 mA
30 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC